Panasonic Res, Metal Film (Thin Film), 61R9, 0.063W, 0402; Resistance Panasonic ERA-2HEB61R9X

Description
RES, METAL FILM (THIN FILM), 61R9, 0.063W, 0402; Resistance:61.9ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 61R9, 0.063W, 0402; Resistance:61.9ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 61R9, 0.063W, 0402; Resistance Panasonic - 68AC9355 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 61R9, 0.063W, 0402; Resistance Panasonic
68AC9355
Res, Metal Film (Thin Film), 61R9, 0.063W, 0402; Resistance Panasonic 68AC9355
RES, METAL FILM (THIN FILM), 61R9, 0.063W, 0402; Resistance:61.9ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 61R9, 0.063W, 0402; Resistance:61.9ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 61R9, 0.063W, 0402; Resistance Panasonic - 68AC9354 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 61R9, 0.063W, 0402; Resistance Panasonic
68AC9354
Res, Metal Film (Thin Film), 61R9, 0.063W, 0402; Resistance Panasonic 68AC9354
RES, METAL FILM (THIN FILM), 61R9, 0.063W, 0402; Resistance:61.9ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 61R9, 0.063W, 0402; Resistance:61.9ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC9355
Product Name Res, Metal Film (Thin Film), 61R9, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 61.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R242JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details