Panasonic Res, Metal Film (Thin Film), 6K19, 0.063W, 0402; Resistance Panasonic ERA-2HEB6191X

Description
RES, METAL FILM (THIN FILM), 6K19, 0.063W, 0402; Resistance:6.19kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 6K19, 0.063W, 0402; Resistance:6.19kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 6K19, 0.063W, 0402; Resistance Panasonic - 68AC9359 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 6K19, 0.063W, 0402; Resistance Panasonic
68AC9359
Res, Metal Film (Thin Film), 6K19, 0.063W, 0402; Resistance Panasonic 68AC9359
RES, METAL FILM (THIN FILM), 6K19, 0.063W, 0402; Resistance:6.19kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 6K19, 0.063W, 0402; Resistance:6.19kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 6K19, 0.063W, 0402; Resistance Panasonic - 68AC9358 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 6K19, 0.063W, 0402; Resistance Panasonic
68AC9358
Res, Metal Film (Thin Film), 6K19, 0.063W, 0402; Resistance Panasonic 68AC9358
RES, METAL FILM (THIN FILM), 6K19, 0.063W, 0402; Resistance:6.19kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 6K19, 0.063W, 0402; Resistance:6.19kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC9359
Product Name Res, Metal Film (Thin Film), 6K19, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 6190 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Surface Mount Resistors - 1-1614886-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 35.7 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details