Panasonic Res, Metal Film (Thin Film), 619R, 0.063W, 0402; Resistance Panasonic ERA-2HEB6190X

Description
RES, METAL FILM (THIN FILM), 619R, 0.063W, 0402; Resistance:619ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 619R, 0.063W, 0402; Resistance:619ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 619R, 0.063W, 0402; Resistance Panasonic - 68AC9356 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 619R, 0.063W, 0402; Resistance Panasonic
68AC9356
Res, Metal Film (Thin Film), 619R, 0.063W, 0402; Resistance Panasonic 68AC9356
RES, METAL FILM (THIN FILM), 619R, 0.063W, 0402; Resistance:619ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 619R, 0.063W, 0402; Resistance:619ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 619R, 0.063W, 0402; Resistance Panasonic - 68AC9357 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 619R, 0.063W, 0402; Resistance Panasonic
68AC9357
Res, Metal Film (Thin Film), 619R, 0.063W, 0402; Resistance Panasonic 68AC9357
RES, METAL FILM (THIN FILM), 619R, 0.063W, 0402; Resistance:619ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 619R, 0.063W, 0402; Resistance:619ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC9356
Product Name Res, Metal Film (Thin Film), 619R, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 619 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260427 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details