Panasonic Res, Metal Film (Thin Film), 6K04, 0.063W, 0402; Resistance Panasonic ERA-2HEB6041X

Description
RES, METAL FILM (THIN FILM), 6K04, 0.063W, 0402; Resistance:6.04kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 6K04, 0.063W, 0402; Resistance:6.04kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 6K04, 0.063W, 0402; Resistance Panasonic - 68AC9353 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 6K04, 0.063W, 0402; Resistance Panasonic
68AC9353
Res, Metal Film (Thin Film), 6K04, 0.063W, 0402; Resistance Panasonic 68AC9353
RES, METAL FILM (THIN FILM), 6K04, 0.063W, 0402; Resistance:6.04kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 6K04, 0.063W, 0402; Resistance:6.04kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 6K04, 0.063W, 0402; Resistance Panasonic - 68AC9352 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 6K04, 0.063W, 0402; Resistance Panasonic
68AC9352
Res, Metal Film (Thin Film), 6K04, 0.063W, 0402; Resistance Panasonic 68AC9352
RES, METAL FILM (THIN FILM), 6K04, 0.063W, 0402; Resistance:6.04kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 6K04, 0.063W, 0402; Resistance:6.04kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC9353
Product Name Res, Metal Film (Thin Film), 6K04, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 6040 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623709-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details