Panasonic Res, Metal Film (Thin Film), 604R, 0.063W, 0402; Resistance Panasonic ERA-2HEB6040X

Description
RES, METAL FILM (THIN FILM), 604R, 0.063W, 0402; Resistance:604ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 604R, 0.063W, 0402; Resistance:604ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 604R, 0.063W, 0402; Resistance Panasonic - 68AC9351 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 604R, 0.063W, 0402; Resistance Panasonic
68AC9351
Res, Metal Film (Thin Film), 604R, 0.063W, 0402; Resistance Panasonic 68AC9351
RES, METAL FILM (THIN FILM), 604R, 0.063W, 0402; Resistance:604ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 604R, 0.063W, 0402; Resistance:604ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 604R, 0.063W, 0402; Resistance Panasonic - 68AC9350 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 604R, 0.063W, 0402; Resistance Panasonic
68AC9350
Res, Metal Film (Thin Film), 604R, 0.063W, 0402; Resistance Panasonic 68AC9350
RES, METAL FILM (THIN FILM), 604R, 0.063W, 0402; Resistance:604ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 604R, 0.063W, 0402; Resistance:604ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC9351
Product Name Res, Metal Film (Thin Film), 604R, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 604 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614707-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details