Panasonic Res, Metal Film (Thin Film), 57R6, 0.063W, 0402; Resistance Panasonic ERA-2HEB57R6X

Description
RES, METAL FILM (THIN FILM), 57R6, 0.063W, 0402; Resistance:57.6ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 57R6, 0.063W, 0402; Resistance:57.6ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 57R6, 0.063W, 0402; Resistance Panasonic - 68AC9337 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 57R6, 0.063W, 0402; Resistance Panasonic
68AC9337
Res, Metal Film (Thin Film), 57R6, 0.063W, 0402; Resistance Panasonic 68AC9337
RES, METAL FILM (THIN FILM), 57R6, 0.063W, 0402; Resistance:57.6ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 57R6, 0.063W, 0402; Resistance:57.6ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 57R6, 0.063W, 0402; Resistance Panasonic - 68AC9336 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 57R6, 0.063W, 0402; Resistance Panasonic
68AC9336
Res, Metal Film (Thin Film), 57R6, 0.063W, 0402; Resistance Panasonic 68AC9336
RES, METAL FILM (THIN FILM), 57R6, 0.063W, 0402; Resistance:57.6ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 57R6, 0.063W, 0402; Resistance:57.6ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC9337
Product Name Res, Metal Film (Thin Film), 57R6, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 57.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details