Panasonic Res, Metal Film (Thin Film), 5K76, 0.063W, 0402; Resistance Panasonic ERA-2HEB5761X

Description
RES, METAL FILM (THIN FILM), 5K76, 0.063W, 0402; Resistance:5.76kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 5K76, 0.063W, 0402; Resistance:5.76kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 5K76, 0.063W, 0402; Resistance Panasonic - 68AC9340 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 5K76, 0.063W, 0402; Resistance Panasonic
68AC9340
Res, Metal Film (Thin Film), 5K76, 0.063W, 0402; Resistance Panasonic 68AC9340
RES, METAL FILM (THIN FILM), 5K76, 0.063W, 0402; Resistance:5.76kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 5K76, 0.063W, 0402; Resistance:5.76kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 5K76, 0.063W, 0402; Resistance Panasonic - 68AC9341 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 5K76, 0.063W, 0402; Resistance Panasonic
68AC9341
Res, Metal Film (Thin Film), 5K76, 0.063W, 0402; Resistance Panasonic 68AC9341
RES, METAL FILM (THIN FILM), 5K76, 0.063W, 0402; Resistance:5.76kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 5K76, 0.063W, 0402; Resistance:5.76kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC9340
Product Name Res, Metal Film (Thin Film), 5K76, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 5760 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C203J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614971-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 51100 ohms
View Details
2 suppliers