Panasonic Res, Metal Film (Thin Film), 5K49, 0.063W, 0402; Resistance Panasonic ERA-2HEB5491X

Description
RES, METAL FILM (THIN FILM), 5K49, 0.063W, 0402; Resistance:5.49kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 5K49, 0.063W, 0402; Resistance:5.49kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 5K49, 0.063W, 0402; Resistance Panasonic - 68AC9322 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 5K49, 0.063W, 0402; Resistance Panasonic
68AC9322
Res, Metal Film (Thin Film), 5K49, 0.063W, 0402; Resistance Panasonic 68AC9322
RES, METAL FILM (THIN FILM), 5K49, 0.063W, 0402; Resistance:5.49kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 5K49, 0.063W, 0402; Resistance:5.49kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 5K49, 0.063W, 0402; Resistance Panasonic - 68AC9323 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 5K49, 0.063W, 0402; Resistance Panasonic
68AC9323
Res, Metal Film (Thin Film), 5K49, 0.063W, 0402; Resistance Panasonic 68AC9323
RES, METAL FILM (THIN FILM), 5K49, 0.063W, 0402; Resistance:5.49kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 5K49, 0.063W, 0402; Resistance:5.49kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC9322
Product Name Res, Metal Film (Thin Film), 5K49, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 5490 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details