Panasonic Res, Metal Film (Thin Film), 549R, 0.063W, 0402; Resistance Panasonic ERA-2HEB5490X

Description
RES, METAL FILM (THIN FILM), 549R, 0.063W, 0402; Resistance:549ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 549R, 0.063W, 0402; Resistance:549ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 549R, 0.063W, 0402; Resistance Panasonic - 68AC9321 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 549R, 0.063W, 0402; Resistance Panasonic
68AC9321
Res, Metal Film (Thin Film), 549R, 0.063W, 0402; Resistance Panasonic 68AC9321
RES, METAL FILM (THIN FILM), 549R, 0.063W, 0402; Resistance:549ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 549R, 0.063W, 0402; Resistance:549ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 549R, 0.063W, 0402; Resistance Panasonic - 68AC9320 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 549R, 0.063W, 0402; Resistance Panasonic
68AC9320
Res, Metal Film (Thin Film), 549R, 0.063W, 0402; Resistance Panasonic 68AC9320
RES, METAL FILM (THIN FILM), 549R, 0.063W, 0402; Resistance:549ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 549R, 0.063W, 0402; Resistance:549ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC9321
Product Name Res, Metal Film (Thin Film), 549R, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 549 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C2R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through-Hole Resistors - 1-1623719-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers