Panasonic Res, Metal Film (Thin Film), 5K23, 0.063W, 0402; Resistance Panasonic ERA-2HEB5231X

Description
RES, METAL FILM (THIN FILM), 5K23, 0.063W, 0402; Resistance:5.23kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 5K23, 0.063W, 0402; Resistance:5.23kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 5K23, 0.063W, 0402; Resistance Panasonic - 68AC9310 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 5K23, 0.063W, 0402; Resistance Panasonic
68AC9310
Res, Metal Film (Thin Film), 5K23, 0.063W, 0402; Resistance Panasonic 68AC9310
RES, METAL FILM (THIN FILM), 5K23, 0.063W, 0402; Resistance:5.23kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 5K23, 0.063W, 0402; Resistance:5.23kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 5K23, 0.063W, 0402; Resistance Panasonic - 68AC9311 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 5K23, 0.063W, 0402; Resistance Panasonic
68AC9311
Res, Metal Film (Thin Film), 5K23, 0.063W, 0402; Resistance Panasonic 68AC9311
RES, METAL FILM (THIN FILM), 5K23, 0.063W, 0402; Resistance:5.23kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 5K23, 0.063W, 0402; Resistance:5.23kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC9310
Product Name Res, Metal Film (Thin Film), 5K23, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 5230 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details