Panasonic Res, Metal Film (Thin Film), 523R, 0.063W, 0402; Resistance Panasonic ERA-2HEB5230X

Description
RES, METAL FILM (THIN FILM), 523R, 0.063W, 0402; Resistance:523ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 523R, 0.063W, 0402; Resistance:523ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 523R, 0.063W, 0402; Resistance Panasonic - 68AC9308 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 523R, 0.063W, 0402; Resistance Panasonic
68AC9308
Res, Metal Film (Thin Film), 523R, 0.063W, 0402; Resistance Panasonic 68AC9308
RES, METAL FILM (THIN FILM), 523R, 0.063W, 0402; Resistance:523ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 523R, 0.063W, 0402; Resistance:523ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 523R, 0.063W, 0402; Resistance Panasonic - 68AC9309 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 523R, 0.063W, 0402; Resistance Panasonic
68AC9309
Res, Metal Film (Thin Film), 523R, 0.063W, 0402; Resistance Panasonic 68AC9309
RES, METAL FILM (THIN FILM), 523R, 0.063W, 0402; Resistance:523ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 523R, 0.063W, 0402; Resistance:523ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC9308
Product Name Res, Metal Film (Thin Film), 523R, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 523 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details