Panasonic Res, Metal Film (Thin Film), 510R, 0.063W, 0402; Resistance Panasonic ERA-2HEB5100X

Description
RES, METAL FILM (THIN FILM), 510R, 0.063W, 0402; Resistance:510ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 510R, 0.063W, 0402; Resistance:510ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 510R, 0.063W, 0402; Resistance Panasonic - 68AC9298 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 510R, 0.063W, 0402; Resistance Panasonic
68AC9298
Res, Metal Film (Thin Film), 510R, 0.063W, 0402; Resistance Panasonic 68AC9298
RES, METAL FILM (THIN FILM), 510R, 0.063W, 0402; Resistance:510ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 510R, 0.063W, 0402; Resistance:510ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 510R, 0.063W, 0402; Resistance Panasonic - 68AC9299 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 510R, 0.063W, 0402; Resistance Panasonic
68AC9299
Res, Metal Film (Thin Film), 510R, 0.063W, 0402; Resistance Panasonic 68AC9299
RES, METAL FILM (THIN FILM), 510R, 0.063W, 0402; Resistance:510ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 510R, 0.063W, 0402; Resistance:510ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC9298
Product Name Res, Metal Film (Thin Film), 510R, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 510 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1278370 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 4756410 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers