Panasonic Res, Metal Film (Thin Film), 475R, 0.063W, 0402; Resistance Panasonic ERA-2HEB4750X

Description
RES, METAL FILM (THIN FILM), 475R, 0.063W, 0402; Resistance:475ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 475R, 0.063W, 0402; Resistance:475ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 475R, 0.063W, 0402; Resistance Panasonic - 68AC9279 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 475R, 0.063W, 0402; Resistance Panasonic
68AC9279
Res, Metal Film (Thin Film), 475R, 0.063W, 0402; Resistance Panasonic 68AC9279
RES, METAL FILM (THIN FILM), 475R, 0.063W, 0402; Resistance:475ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 475R, 0.063W, 0402; Resistance:475ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 475R, 0.063W, 0402; Resistance Panasonic - 68AC9278 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 475R, 0.063W, 0402; Resistance Panasonic
68AC9278
Res, Metal Film (Thin Film), 475R, 0.063W, 0402; Resistance Panasonic 68AC9278
RES, METAL FILM (THIN FILM), 475R, 0.063W, 0402; Resistance:475ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 475R, 0.063W, 0402; Resistance:475ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC9279
Product Name Res, Metal Film (Thin Film), 475R, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 475 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R111JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1-1614772-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33000 ohms
View Details