Panasonic Res, Metal Film (Thin Film), 453R, 0.063W, 0402; Resistance Panasonic ERA-2HEB4530X

Description
RES, METAL FILM (THIN FILM), 453R, 0.063W, 0402; Resistance:453ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 453R, 0.063W, 0402; Resistance:453ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 453R, 0.063W, 0402; Resistance Panasonic - 68AC9262 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 453R, 0.063W, 0402; Resistance Panasonic
68AC9262
Res, Metal Film (Thin Film), 453R, 0.063W, 0402; Resistance Panasonic 68AC9262
RES, METAL FILM (THIN FILM), 453R, 0.063W, 0402; Resistance:453ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 453R, 0.063W, 0402; Resistance:453ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 453R, 0.063W, 0402; Resistance Panasonic - 68AC9263 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 453R, 0.063W, 0402; Resistance Panasonic
68AC9263
Res, Metal Film (Thin Film), 453R, 0.063W, 0402; Resistance Panasonic 68AC9263
RES, METAL FILM (THIN FILM), 453R, 0.063W, 0402; Resistance:453ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 453R, 0.063W, 0402; Resistance:453ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC9262
Product Name Res, Metal Film (Thin Film), 453R, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 453 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C162J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1260418 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details