Panasonic Res, Metal Film (Thin Film), 412R, 0.063W, 0402; Resistance Panasonic ERA-2HEB4120X

Description
RES, METAL FILM (THIN FILM), 412R, 0.063W, 0402; Resistance:412ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 412R, 0.063W, 0402; Resistance:412ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 412R, 0.063W, 0402; Resistance Panasonic - 68AC9243 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 412R, 0.063W, 0402; Resistance Panasonic
68AC9243
Res, Metal Film (Thin Film), 412R, 0.063W, 0402; Resistance Panasonic 68AC9243
RES, METAL FILM (THIN FILM), 412R, 0.063W, 0402; Resistance:412ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 412R, 0.063W, 0402; Resistance:412ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 412R, 0.063W, 0402; Resistance Panasonic - 68AC9242 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 412R, 0.063W, 0402; Resistance Panasonic
68AC9242
Res, Metal Film (Thin Film), 412R, 0.063W, 0402; Resistance Panasonic 68AC9242
RES, METAL FILM (THIN FILM), 412R, 0.063W, 0402; Resistance:412ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 412R, 0.063W, 0402; Resistance:412ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC9243
Product Name Res, Metal Film (Thin Film), 412R, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 412 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617593 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers