Panasonic Res, Metal Film (Thin Film), 4K02, 0.063W, 0402; Resistance Panasonic ERA-2HEB4021X

Description
RES, METAL FILM (THIN FILM), 4K02, 0.063W, 0402; Resistance:4.02kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 4K02, 0.063W, 0402; Resistance:4.02kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 4K02, 0.063W, 0402; Resistance Panasonic - 68AC9240 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 4K02, 0.063W, 0402; Resistance Panasonic
68AC9240
Res, Metal Film (Thin Film), 4K02, 0.063W, 0402; Resistance Panasonic 68AC9240
RES, METAL FILM (THIN FILM), 4K02, 0.063W, 0402; Resistance:4.02kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 4K02, 0.063W, 0402; Resistance:4.02kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC9240
Product Name Res, Metal Film (Thin Film), 4K02, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 4020 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details