Panasonic Res, Metal Film (Thin Film), 3K92, 0.063W, 0402; Resistance Panasonic ERA-2HEB3921X

Description
RES, METAL FILM (THIN FILM), 3K92, 0.063W, 0402; Resistance:3.92kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 3K92, 0.063W, 0402; Resistance:3.92kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 3K92, 0.063W, 0402; Resistance Panasonic - 68AC9237 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 3K92, 0.063W, 0402; Resistance Panasonic
68AC9237
Res, Metal Film (Thin Film), 3K92, 0.063W, 0402; Resistance Panasonic 68AC9237
RES, METAL FILM (THIN FILM), 3K92, 0.063W, 0402; Resistance:3.92kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 3K92, 0.063W, 0402; Resistance:3.92kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 3K92, 0.063W, 0402; Resistance Panasonic - 68AC9236 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 3K92, 0.063W, 0402; Resistance Panasonic
68AC9236
Res, Metal Film (Thin Film), 3K92, 0.063W, 0402; Resistance Panasonic 68AC9236
RES, METAL FILM (THIN FILM), 3K92, 0.063W, 0402; Resistance:3.92kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 3K92, 0.063W, 0402; Resistance:3.92kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC9237
Product Name Res, Metal Film (Thin Film), 3K92, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 3920 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27000 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details