Panasonic Res, Metal Film (Thin Film), 390R, 0.063W, 0402; Resistance Panasonic ERA-2HEB3900X

Description
RES, METAL FILM (THIN FILM), 390R, 0.063W, 0402; Resistance:390ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 390R, 0.063W, 0402; Resistance:390ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 390R, 0.063W, 0402; Resistance Panasonic - 68AC9230 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 390R, 0.063W, 0402; Resistance Panasonic
68AC9230
Res, Metal Film (Thin Film), 390R, 0.063W, 0402; Resistance Panasonic 68AC9230
RES, METAL FILM (THIN FILM), 390R, 0.063W, 0402; Resistance:390ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 390R, 0.063W, 0402; Resistance:390ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 390R, 0.063W, 0402; Resistance Panasonic - 68AC9231 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 390R, 0.063W, 0402; Resistance Panasonic
68AC9231
Res, Metal Film (Thin Film), 390R, 0.063W, 0402; Resistance Panasonic 68AC9231
RES, METAL FILM (THIN FILM), 390R, 0.063W, 0402; Resistance:390ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 390R, 0.063W, 0402; Resistance:390ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC9230
Product Name Res, Metal Film (Thin Film), 390R, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details