Panasonic Res, Metal Film (Thin Film), 3K83, 0.063W, 0402; Resistance Panasonic ERA-2HEB3831X

Description
RES, METAL FILM (THIN FILM), 3K83, 0.063W, 0402; Resistance:3.83kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 3K83, 0.063W, 0402; Resistance:3.83kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 3K83, 0.063W, 0402; Resistance Panasonic - 68AC9229 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 3K83, 0.063W, 0402; Resistance Panasonic
68AC9229
Res, Metal Film (Thin Film), 3K83, 0.063W, 0402; Resistance Panasonic 68AC9229
RES, METAL FILM (THIN FILM), 3K83, 0.063W, 0402; Resistance:3.83kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 3K83, 0.063W, 0402; Resistance:3.83kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 3K83, 0.063W, 0402; Resistance Panasonic - 68AC9228 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 3K83, 0.063W, 0402; Resistance Panasonic
68AC9228
Res, Metal Film (Thin Film), 3K83, 0.063W, 0402; Resistance Panasonic 68AC9228
RES, METAL FILM (THIN FILM), 3K83, 0.063W, 0402; Resistance:3.83kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 3K83, 0.063W, 0402; Resistance:3.83kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC9229
Product Name Res, Metal Film (Thin Film), 3K83, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 3830 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4C153J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers