The Res, Metal Film (Thin Film), 3K74, 0.063W, 0402 is a high sound quality resistor designed for applications requiring low distortion and high accuracy. It features a resistance tolerance of ±0.1% and a temperature coefficient of resistance (TCR) of ±25vó10,Ū,Å?/°C. The resistor operates at a power rating of 0.063W and is suitable for use in audio amplifier circuits, smartphones, and portable audio devices. It is RoHS compliant, Pb free, and halogen free, ensuring it meets environmental standards. The component is packaged in a 0402 size, making it suitable for compact designs. The operating temperature range is from -55°C to +125°C, allowing for versatility in various environments.
RES, METAL FILM (THIN FILM), 3K74, 0.063W, 0402; Resistance:3.74kohm;
RES, METAL FILM (THIN FILM), 3K74, 0.063W, 0402; Resistance:3.74kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 68AC9224 |
| Product Name | Res, Metal Film (Thin Film), 3K74, 0.063W, 0402; Resistance Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | MetalFilm; Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 [1005 Metric] |
| Resistance Range | 3740 ohms |