RES SMD 374 OHM 0.1% 1/16W 0402
RES, METAL FILM (THIN FILM), 374R, 0.063W, 0402; Resistance:374ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
| ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Chip Resistors | Resistors |
| Product Number | ERA-2HEB3740X | 68AC9222 |
| Product Name | Chip Resistor - Surface Mount | Res, Metal Film (Thin Film), 374R, 0.063W, 0402; Resistance Panasonic |
| Technology / Construction | Thin Film (Chip) | MetalFilm; Thin Film (Chip) |
| Resistance Range | 374 ohms | 374 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 0.0630 to 0.0625 watts | 0.0625 watts |