Panasonic Chip Resistor - Surface Mount ERA-2HEB3650X

Description
RES SMD 365 OHM 0.1% 1/16W 0402
Datasheet
Description
RES SMD 365 OHM 0.1% 1/16W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-2HEB3650X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2HEB3650X
Chip Resistor - Surface Mount ERA-2HEB3650X
RES SMD 365 OHM 0.1% 1/16W 0402

RES SMD 365 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 365R, 0.063W, 0402; Resistance Panasonic - 68AC9218 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 365R, 0.063W, 0402; Resistance Panasonic
68AC9218
Res, Metal Film (Thin Film), 365R, 0.063W, 0402; Resistance Panasonic 68AC9218
RES, METAL FILM (THIN FILM), 365R, 0.063W, 0402; Resistance:365ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 365R, 0.063W, 0402; Resistance:365ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 365R, 0.063W, 0402; Resistance Panasonic - 68AC9219 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 365R, 0.063W, 0402; Resistance Panasonic
68AC9219
Res, Metal Film (Thin Film), 365R, 0.063W, 0402; Resistance Panasonic 68AC9219
RES, METAL FILM (THIN FILM), 365R, 0.063W, 0402; Resistance:365ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 365R, 0.063W, 0402; Resistance:365ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERA-2HEB3650X 68AC9218
Product Name Chip Resistor - Surface Mount Res, Metal Film (Thin Film), 365R, 0.063W, 0402; Resistance Panasonic
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip)
Resistance Range 365 ohms 365 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.0630 to 0.0625 watts 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details