Panasonic Res, Metal Film (Thin Film), 348R, 0.063W, 0402; Resistance Panasonic ERA-2HEB3480X

Description
RES, METAL FILM (THIN FILM), 348R, 0.063W, 0402; Resistance:348ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 348R, 0.063W, 0402; Resistance:348ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 348R, 0.063W, 0402; Resistance Panasonic - 68AC9206 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 348R, 0.063W, 0402; Resistance Panasonic
68AC9206
Res, Metal Film (Thin Film), 348R, 0.063W, 0402; Resistance Panasonic 68AC9206
RES, METAL FILM (THIN FILM), 348R, 0.063W, 0402; Resistance:348ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 348R, 0.063W, 0402; Resistance:348ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 348R, 0.063W, 0402; Resistance Panasonic - 68AC9207 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 348R, 0.063W, 0402; Resistance Panasonic
68AC9207
Res, Metal Film (Thin Film), 348R, 0.063W, 0402; Resistance Panasonic 68AC9207
RES, METAL FILM (THIN FILM), 348R, 0.063W, 0402; Resistance:348ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 348R, 0.063W, 0402; Resistance:348ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC9206
Product Name Res, Metal Film (Thin Film), 348R, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 348 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R304JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details