Panasonic Res, Metal Film (Thin Film), 3K4, 0.063W, 0402; Resistance Panasonic ERA-2HEB3401X

Description
RES, METAL FILM (THIN FILM), 3K4, 0.063W, 0402; Resistance:3.4kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 3K4, 0.063W, 0402; Resistance:3.4kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 3K4, 0.063W, 0402; Resistance Panasonic - 68AC9205 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 3K4, 0.063W, 0402; Resistance Panasonic
68AC9205
Res, Metal Film (Thin Film), 3K4, 0.063W, 0402; Resistance Panasonic 68AC9205
RES, METAL FILM (THIN FILM), 3K4, 0.063W, 0402; Resistance:3.4kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 3K4, 0.063W, 0402; Resistance:3.4kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 3K4, 0.063W, 0402; Resistance Panasonic - 68AC9204 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 3K4, 0.063W, 0402; Resistance Panasonic
68AC9204
Res, Metal Film (Thin Film), 3K4, 0.063W, 0402; Resistance Panasonic 68AC9204
RES, METAL FILM (THIN FILM), 3K4, 0.063W, 0402; Resistance:3.4kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 3K4, 0.063W, 0402; Resistance:3.4kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC9205
Product Name Res, Metal Film (Thin Film), 3K4, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 3400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30000 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details