Panasonic Res, Metal Film (Thin Film), 3K32, 0.063W, 0402; Resistance Panasonic ERA-2HEB3321X

Description
RES, METAL FILM (THIN FILM), 3K32, 0.063W, 0402; Resistance:3.32kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 3K32, 0.063W, 0402; Resistance:3.32kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 3K32, 0.063W, 0402; Resistance Panasonic - 68AC9201 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 3K32, 0.063W, 0402; Resistance Panasonic
68AC9201
Res, Metal Film (Thin Film), 3K32, 0.063W, 0402; Resistance Panasonic 68AC9201
RES, METAL FILM (THIN FILM), 3K32, 0.063W, 0402; Resistance:3.32kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 3K32, 0.063W, 0402; Resistance:3.32kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 3K32, 0.063W, 0402; Resistance Panasonic - 68AC9200 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 3K32, 0.063W, 0402; Resistance Panasonic
68AC9200
Res, Metal Film (Thin Film), 3K32, 0.063W, 0402; Resistance Panasonic 68AC9200
RES, METAL FILM (THIN FILM), 3K32, 0.063W, 0402; Resistance:3.32kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 3K32, 0.063W, 0402; Resistance:3.32kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC9201
Product Name Res, Metal Film (Thin Film), 3K32, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 3320 ohms
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1622820-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers