Panasonic Res, Metal Film (Thin Film), 3K24, 0.063W, 0402; Resistance Panasonic ERA-2HEB3241X

Description
RES, METAL FILM (THIN FILM), 3K24, 0.063W, 0402; Resistance:3.24kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 3K24, 0.063W, 0402; Resistance:3.24kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 3K24, 0.063W, 0402; Resistance Panasonic - 68AC9193 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 3K24, 0.063W, 0402; Resistance Panasonic
68AC9193
Res, Metal Film (Thin Film), 3K24, 0.063W, 0402; Resistance Panasonic 68AC9193
RES, METAL FILM (THIN FILM), 3K24, 0.063W, 0402; Resistance:3.24kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 3K24, 0.063W, 0402; Resistance:3.24kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 3K24, 0.063W, 0402; Resistance Panasonic - 68AC9192 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 3K24, 0.063W, 0402; Resistance Panasonic
68AC9192
Res, Metal Film (Thin Film), 3K24, 0.063W, 0402; Resistance Panasonic 68AC9192
RES, METAL FILM (THIN FILM), 3K24, 0.063W, 0402; Resistance:3.24kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 3K24, 0.063W, 0402; Resistance:3.24kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC9193
Product Name Res, Metal Film (Thin Film), 3K24, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 3240 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details