Panasonic Res, Metal Film (Thin Film), 316R, 0.063W, 0402; Resistance Panasonic ERA-2HEB3160X

Description
RES, METAL FILM (THIN FILM), 316R, 0.063W, 0402; Resistance:316ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 316R, 0.063W, 0402; Resistance:316ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 316R, 0.063W, 0402; Resistance Panasonic - 68AC9187 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 316R, 0.063W, 0402; Resistance Panasonic
68AC9187
Res, Metal Film (Thin Film), 316R, 0.063W, 0402; Resistance Panasonic 68AC9187
RES, METAL FILM (THIN FILM), 316R, 0.063W, 0402; Resistance:316ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 316R, 0.063W, 0402; Resistance:316ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 316R, 0.063W, 0402; Resistance Panasonic - 68AC9186 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 316R, 0.063W, 0402; Resistance Panasonic
68AC9186
Res, Metal Film (Thin Film), 316R, 0.063W, 0402; Resistance Panasonic 68AC9186
RES, METAL FILM (THIN FILM), 316R, 0.063W, 0402; Resistance:316ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 316R, 0.063W, 0402; Resistance:316ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC9187
Product Name Res, Metal Film (Thin Film), 316R, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 316 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1712-0201-LAB-KIT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details