Panasonic Res, Metal Film (Thin Film), 3K09, 0.063W, 0402; Resistance Panasonic ERA-2HEB3091X

Description
RES, METAL FILM (THIN FILM), 3K09, 0.063W, 0402; Resistance:3.09kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 3K09, 0.063W, 0402; Resistance:3.09kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 3K09, 0.063W, 0402; Resistance Panasonic - 68AC9184 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 3K09, 0.063W, 0402; Resistance Panasonic
68AC9184
Res, Metal Film (Thin Film), 3K09, 0.063W, 0402; Resistance Panasonic 68AC9184
RES, METAL FILM (THIN FILM), 3K09, 0.063W, 0402; Resistance:3.09kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 3K09, 0.063W, 0402; Resistance:3.09kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 3K09, 0.063W, 0402; Resistance Panasonic - 68AC9185 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 3K09, 0.063W, 0402; Resistance Panasonic
68AC9185
Res, Metal Film (Thin Film), 3K09, 0.063W, 0402; Resistance Panasonic 68AC9185
RES, METAL FILM (THIN FILM), 3K09, 0.063W, 0402; Resistance:3.09kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 3K09, 0.063W, 0402; Resistance:3.09kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC9184
Product Name Res, Metal Film (Thin Film), 3K09, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 3090 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1468307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers