Panasonic Res, Metal Film (Thin Film), 3K01, 0.063W, 0402; Resistance Panasonic ERA-2HEB3011X

Description
RES, METAL FILM (THIN FILM), 3K01, 0.063W, 0402; Resistance:3.01kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 3K01, 0.063W, 0402; Resistance:3.01kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 3K01, 0.063W, 0402; Resistance Panasonic - 68AC9180 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 3K01, 0.063W, 0402; Resistance Panasonic
68AC9180
Res, Metal Film (Thin Film), 3K01, 0.063W, 0402; Resistance Panasonic 68AC9180
RES, METAL FILM (THIN FILM), 3K01, 0.063W, 0402; Resistance:3.01kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 3K01, 0.063W, 0402; Resistance:3.01kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 3K01, 0.063W, 0402; Resistance Panasonic - 68AC9181 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 3K01, 0.063W, 0402; Resistance Panasonic
68AC9181
Res, Metal Film (Thin Film), 3K01, 0.063W, 0402; Resistance Panasonic 68AC9181
RES, METAL FILM (THIN FILM), 3K01, 0.063W, 0402; Resistance:3.01kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 3K01, 0.063W, 0402; Resistance:3.01kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC9180
Product Name Res, Metal Film (Thin Film), 3K01, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 3010 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R222JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details