Panasonic Res, Metal Film (Thin Film), 2K94, 0.063W, 0402; Resistance Panasonic ERA-2HEB2941X

Description
RES, METAL FILM (THIN FILM), 2K94, 0.063W, 0402; Resistance:2.94kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 2K94, 0.063W, 0402; Resistance:2.94kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 2K94, 0.063W, 0402; Resistance Panasonic - 68AC9173 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 2K94, 0.063W, 0402; Resistance Panasonic
68AC9173
Res, Metal Film (Thin Film), 2K94, 0.063W, 0402; Resistance Panasonic 68AC9173
RES, METAL FILM (THIN FILM), 2K94, 0.063W, 0402; Resistance:2.94kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 2K94, 0.063W, 0402; Resistance:2.94kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 2K94, 0.063W, 0402; Resistance Panasonic - 68AC9172 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 2K94, 0.063W, 0402; Resistance Panasonic
68AC9172
Res, Metal Film (Thin Film), 2K94, 0.063W, 0402; Resistance Panasonic 68AC9172
RES, METAL FILM (THIN FILM), 2K94, 0.063W, 0402; Resistance:2.94kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 2K94, 0.063W, 0402; Resistance:2.94kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC9173
Product Name Res, Metal Film (Thin Film), 2K94, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 2940 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614971-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.3 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details