Panasonic Res, Metal Film (Thin Film), 280R, 0.063W, 0402; Resistance Panasonic ERA-2HEB2800X

Description
RES, METAL FILM (THIN FILM), 280R, 0.063W, 0402; Resistance:280ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 280R, 0.063W, 0402; Resistance:280ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 280R, 0.063W, 0402; Resistance Panasonic - 68AC9162 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 280R, 0.063W, 0402; Resistance Panasonic
68AC9162
Res, Metal Film (Thin Film), 280R, 0.063W, 0402; Resistance Panasonic 68AC9162
RES, METAL FILM (THIN FILM), 280R, 0.063W, 0402; Resistance:280ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 280R, 0.063W, 0402; Resistance:280ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 280R, 0.063W, 0402; Resistance Panasonic - 68AC9163 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 280R, 0.063W, 0402; Resistance Panasonic
68AC9163
Res, Metal Film (Thin Film), 280R, 0.063W, 0402; Resistance Panasonic 68AC9163
RES, METAL FILM (THIN FILM), 280R, 0.063W, 0402; Resistance:280ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 280R, 0.063W, 0402; Resistance:280ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC9162
Product Name Res, Metal Film (Thin Film), 280R, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 280 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 27400 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details