Panasonic Res, Metal Film (Thin Film), 274R, 0.063W, 0402; Resistance Panasonic ERA-2HEB2740X

Description
RES, METAL FILM (THIN FILM), 274R, 0.063W, 0402; Resistance:274ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 274R, 0.063W, 0402; Resistance:274ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 274R, 0.063W, 0402; Resistance Panasonic - 68AC9159 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 274R, 0.063W, 0402; Resistance Panasonic
68AC9159
Res, Metal Film (Thin Film), 274R, 0.063W, 0402; Resistance Panasonic 68AC9159
RES, METAL FILM (THIN FILM), 274R, 0.063W, 0402; Resistance:274ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 274R, 0.063W, 0402; Resistance:274ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 274R, 0.063W, 0402; Resistance Panasonic - 68AC9158 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 274R, 0.063W, 0402; Resistance Panasonic
68AC9158
Res, Metal Film (Thin Film), 274R, 0.063W, 0402; Resistance Panasonic 68AC9158
RES, METAL FILM (THIN FILM), 274R, 0.063W, 0402; Resistance:274ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 274R, 0.063W, 0402; Resistance:274ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC9159
Product Name Res, Metal Film (Thin Film), 274R, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 274 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details