Panasonic Res, Metal Film (Thin Film), 249R, 0.063W, 0402; Resistance Panasonic ERA-2HEB2490X

Description
RES, METAL FILM (THIN FILM), 249R, 0.063W, 0402; Resistance:249ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 249R, 0.063W, 0402; Resistance:249ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 249R, 0.063W, 0402; Resistance Panasonic - 68AC9139 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 249R, 0.063W, 0402; Resistance Panasonic
68AC9139
Res, Metal Film (Thin Film), 249R, 0.063W, 0402; Resistance Panasonic 68AC9139
RES, METAL FILM (THIN FILM), 249R, 0.063W, 0402; Resistance:249ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 249R, 0.063W, 0402; Resistance:249ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 249R, 0.063W, 0402; Resistance Panasonic - 68AC9138 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 249R, 0.063W, 0402; Resistance Panasonic
68AC9138
Res, Metal Film (Thin Film), 249R, 0.063W, 0402; Resistance Panasonic 68AC9138
RES, METAL FILM (THIN FILM), 249R, 0.063W, 0402; Resistance:249ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 249R, 0.063W, 0402; Resistance:249ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC9139
Product Name Res, Metal Film (Thin Film), 249R, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 249 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 1-1613470-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers