Panasonic Res, Metal Film (Thin Film), 243R, 0.063W, 0402; Resistance Panasonic ERA-2HEB2430X

Description
RES, METAL FILM (THIN FILM), 243R, 0.063W, 0402; Resistance:243ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 243R, 0.063W, 0402; Resistance:243ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, Metal Film (Thin Film), 243R, 0.063W, 0402 is a high sound quality chip resistor designed for applications requiring low distortion and high accuracy. It features a resistance tolerance of ±0.1% and a temperature coefficient of resistance (TCR) of ±25vó10,Ū,Å?/°C. The resistor operates at a power rating of 0.063W and is suitable for use in audio amplifier circuits, smartphones, and portable audio devices. It complies with IEC 60115-8 and is RoHS, Pb, and Halogen free. The component is packaged in a 0402 size, making it suitable for compact designs. The operating temperature range is from -55°C to +125°C, ensuring reliability in various environments.

Datasheet Summary
Powered by GS/AI

The Res, Metal Film (Thin Film), 243R, 0.063W, 0402 is a high sound quality chip resistor designed for applications requiring low distortion and high accuracy. It features a resistance tolerance of ±0.1% and a temperature coefficient of resistance (TCR) of ±25vó10,Ū,Å?/°C. The resistor operates at a power rating of 0.063W and is suitable for use in audio amplifier circuits, smartphones, and portable audio devices. It complies with IEC 60115-8 and is RoHS, Pb, and Halogen free. The component is packaged in a 0402 size, making it suitable for compact designs. The operating temperature range is from -55°C to +125°C, ensuring reliability in various environments.

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 243R, 0.063W, 0402; Resistance Panasonic - 68AC9135 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 243R, 0.063W, 0402; Resistance Panasonic
68AC9135
Res, Metal Film (Thin Film), 243R, 0.063W, 0402; Resistance Panasonic 68AC9135
RES, METAL FILM (THIN FILM), 243R, 0.063W, 0402; Resistance:243ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 243R, 0.063W, 0402; Resistance:243ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 243R, 0.063W, 0402; Resistance Panasonic - 68AC9134 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 243R, 0.063W, 0402; Resistance Panasonic
68AC9134
Res, Metal Film (Thin Film), 243R, 0.063W, 0402; Resistance Panasonic 68AC9134
RES, METAL FILM (THIN FILM), 243R, 0.063W, 0402; Resistance:243ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 243R, 0.063W, 0402; Resistance:243ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC9135
Product Name Res, Metal Film (Thin Film), 243R, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 243 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 43.2 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details