Panasonic Chip Resistor - Surface Mount ERA-2HEB2370X

Description
RES SMD 237 OHM 0.1% 1/16W 0402
Datasheet
Description
RES SMD 237 OHM 0.1% 1/16W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-2HEB2370X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2HEB2370X
Chip Resistor - Surface Mount ERA-2HEB2370X
RES SMD 237 OHM 0.1% 1/16W 0402

RES SMD 237 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 237R, 0.063W, 0402; Resistance Panasonic - 68AC9127 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 237R, 0.063W, 0402; Resistance Panasonic
68AC9127
Res, Metal Film (Thin Film), 237R, 0.063W, 0402; Resistance Panasonic 68AC9127
RES, METAL FILM (THIN FILM), 237R, 0.063W, 0402; Resistance:237ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 237R, 0.063W, 0402; Resistance:237ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 237R, 0.063W, 0402; Resistance Panasonic - 68AC9126 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 237R, 0.063W, 0402; Resistance Panasonic
68AC9126
Res, Metal Film (Thin Film), 237R, 0.063W, 0402; Resistance Panasonic 68AC9126
RES, METAL FILM (THIN FILM), 237R, 0.063W, 0402; Resistance:237ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 237R, 0.063W, 0402; Resistance:237ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERA-2HEB2370X 68AC9127
Product Name Chip Resistor - Surface Mount Res, Metal Film (Thin Film), 237R, 0.063W, 0402; Resistance Panasonic
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip)
Resistance Range 237 ohms 237 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.0630 to 0.0625 watts 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176092-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 681 ohms
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details