Panasonic Res, Metal Film (Thin Film), 205R, 0.063W, 0402; Resistance Panasonic ERA-2HEB2050X

Description
RES, METAL FILM (THIN FILM), 205R, 0.063W, 0402; Resistance:205ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 205R, 0.063W, 0402; Resistance:205ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 205R, 0.063W, 0402; Resistance Panasonic - 68AC9099 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 205R, 0.063W, 0402; Resistance Panasonic
68AC9099
Res, Metal Film (Thin Film), 205R, 0.063W, 0402; Resistance Panasonic 68AC9099
RES, METAL FILM (THIN FILM), 205R, 0.063W, 0402; Resistance:205ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 205R, 0.063W, 0402; Resistance:205ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 205R, 0.063W, 0402; Resistance Panasonic - 68AC9098 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 205R, 0.063W, 0402; Resistance Panasonic
68AC9098
Res, Metal Film (Thin Film), 205R, 0.063W, 0402; Resistance Panasonic 68AC9098
RES, METAL FILM (THIN FILM), 205R, 0.063W, 0402; Resistance:205ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 205R, 0.063W, 0402; Resistance:205ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC9099
Product Name Res, Metal Film (Thin Film), 205R, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 205 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756943 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through-Hole Resistors - 1-1623710-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3900 ohms
Tolerance 5 +/- %
View Details