Panasonic Res, Metal Film (Thin Film), 2K, 0.063W, 0402; Resistance Panasonic ERA-2HEB2001X

Description
RES, METAL FILM (THIN FILM), 2K, 0.063W, 0402; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 2K, 0.063W, 0402; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 2K, 0.063W, 0402; Resistance Panasonic - 68AC9094 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 2K, 0.063W, 0402; Resistance Panasonic
68AC9094
Res, Metal Film (Thin Film), 2K, 0.063W, 0402; Resistance Panasonic 68AC9094
RES, METAL FILM (THIN FILM), 2K, 0.063W, 0402; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High ReliabilityRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 2K, 0.063W, 0402; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 2K, 0.063W, 0402; Resistance Panasonic - 68AC9095 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 2K, 0.063W, 0402; Resistance Panasonic
68AC9095
Res, Metal Film (Thin Film), 2K, 0.063W, 0402; Resistance Panasonic 68AC9095
RES, METAL FILM (THIN FILM), 2K, 0.063W, 0402; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High ReliabilityRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 2K, 0.063W, 0402; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC9094
Product Name Res, Metal Film (Thin Film), 2K, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details