Panasonic SMD 16W 0.063W Resistor ERA-2HEB2001P

Description
RES SMD 0.25% 1/16W 0402 / 2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film Product overview: ERA-2HEB2001P from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W, 0.063W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, 0.063W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2HEB2001P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 0.25% 1/16W 0402 / 2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film Product overview: ERA-2HEB2001P from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W, 0.063W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, 0.063W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2HEB2001P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 16W 0.063W Resistor - 52-ERA-2HEB2001P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 16W 0.063W Resistor
52-ERA-2HEB2001P
SMD 16W 0.063W Resistor 52-ERA-2HEB2001P
RES SMD 0.25% 1/16W 0402 / 2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film Product overview: ERA-2HEB2001P from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W, 0.063W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, 0.063W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2HEB2001P can be used for catalog matching and distributor lookup.

RES SMD 0.25% 1/16W 0402 / 2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film Product overview: ERA-2HEB2001P from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W, 0.063W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, 0.063W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2HEB2001P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
989307-ERA-2HEB2001P
Resistors - Chip Resistor - Surface Mount 989307-ERA-2HEB2001P
Win Source Part Number: 989307-ERA-2HEB2001P Category: Resistors>Chip Resistor - Surface Mount Series: ERA-2H Package: Tape & Reel (TR) Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2 Resistance: 2 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERA2HEB2001P Base Product Number: ERA-2HEB Product Status: Obsolete

Win Source Part Number: 989307-ERA-2HEB2001P
Category: Resistors>Chip Resistor - Surface Mount
Series: ERA-2H
Package: Tape & Reel (TR)
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.063W, 1/16W
Composition: Thin Film
Number of Terminations: 2
Resistance: 2 kOhms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: ERA2HEB2001P
Base Product Number: ERA-2HEB
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 52-ERA-2HEB2001P 989307-ERA-2HEB2001P
Product Name SMD 16W 0.063W Resistor Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 0402 (1005 Metric)
Resistance Range 2000 ohms 2000 ohms
Technology / Construction MetalFilm; Thin Film (Chip)
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1690 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details