Panasonic Res, Metal Film (Thin Film), 196R, 0.063W, 0402; Resistance Panasonic ERA-2HEB1960X

Description
RES, METAL FILM (THIN FILM), 196R, 0.063W, 0402; Resistance:196ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 196R, 0.063W, 0402; Resistance:196ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 196R, 0.063W, 0402; Resistance Panasonic - 68AC9087 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 196R, 0.063W, 0402; Resistance Panasonic
68AC9087
Res, Metal Film (Thin Film), 196R, 0.063W, 0402; Resistance Panasonic 68AC9087
RES, METAL FILM (THIN FILM), 196R, 0.063W, 0402; Resistance:196ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 196R, 0.063W, 0402; Resistance:196ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 196R, 0.063W, 0402; Resistance Panasonic - 68AC9086 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 196R, 0.063W, 0402; Resistance Panasonic
68AC9086
Res, Metal Film (Thin Film), 196R, 0.063W, 0402; Resistance Panasonic 68AC9086
RES, METAL FILM (THIN FILM), 196R, 0.063W, 0402; Resistance:196ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 196R, 0.063W, 0402; Resistance:196ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC9087
Product Name Res, Metal Film (Thin Film), 196R, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 196 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200000 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers