Panasonic Res, Metal Film (Thin Film), 17K4, 0.063W, 0402; Resistance Panasonic ERA-2HEB1742X

Description
RES, METAL FILM (THIN FILM), 17K4, 0.063W, 0402; Resistance:17.4kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 17K4, 0.063W, 0402; Resistance:17.4kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 17K4, 0.063W, 0402; Resistance Panasonic - 68AC9055 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 17K4, 0.063W, 0402; Resistance Panasonic
68AC9055
Res, Metal Film (Thin Film), 17K4, 0.063W, 0402; Resistance Panasonic 68AC9055
RES, METAL FILM (THIN FILM), 17K4, 0.063W, 0402; Resistance:17.4kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 17K4, 0.063W, 0402; Resistance:17.4kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 17K4, 0.063W, 0402; Resistance Panasonic - 68AC9054 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 17K4, 0.063W, 0402; Resistance Panasonic
68AC9054
Res, Metal Film (Thin Film), 17K4, 0.063W, 0402; Resistance Panasonic 68AC9054
RES, METAL FILM (THIN FILM), 17K4, 0.063W, 0402; Resistance:17.4kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 17K4, 0.063W, 0402; Resistance:17.4kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC9055
Product Name Res, Metal Film (Thin Film), 17K4, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 17400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R152JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details