Panasonic Chip Resistor - Surface Mount ERA-2HEB1690X

Description
RES SMD 169 OHM 0.1% 1/16W 0402
Datasheet
Description
RES SMD 169 OHM 0.1% 1/16W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-2HEB1690X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2HEB1690X
Chip Resistor - Surface Mount ERA-2HEB1690X
RES SMD 169 OHM 0.1% 1/16W 0402

RES SMD 169 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 169R, 0.063W, 0402; Resistance Panasonic - 68AC9044 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 169R, 0.063W, 0402; Resistance Panasonic
68AC9044
Res, Metal Film (Thin Film), 169R, 0.063W, 0402; Resistance Panasonic 68AC9044
RES, METAL FILM (THIN FILM), 169R, 0.063W, 0402; Resistance:169ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 169R, 0.063W, 0402; Resistance:169ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 169R, 0.063W, 0402; Resistance Panasonic - 68AC9045 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 169R, 0.063W, 0402; Resistance Panasonic
68AC9045
Res, Metal Film (Thin Film), 169R, 0.063W, 0402; Resistance Panasonic 68AC9045
RES, METAL FILM (THIN FILM), 169R, 0.063W, 0402; Resistance:169ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 169R, 0.063W, 0402; Resistance:169ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERA-2HEB1690X 68AC9044
Product Name Chip Resistor - Surface Mount Res, Metal Film (Thin Film), 169R, 0.063W, 0402; Resistance Panasonic
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip)
Resistance Range 169 ohms 169 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.0630 to 0.0625 watts 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 2573172 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 300 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1333FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details