Panasonic Res, Metal Film (Thin Film), 150R, 0.063W, 0402; Resistance Panasonic ERA-2HEB1500X

Description
RES, METAL FILM (THIN FILM), 150R, 0.063W, 0402; Resistance:150ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 150R, 0.063W, 0402; Resistance:150ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 150R, 0.063W, 0402; Resistance Panasonic - 68AC9008 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 150R, 0.063W, 0402; Resistance Panasonic
68AC9008
Res, Metal Film (Thin Film), 150R, 0.063W, 0402; Resistance Panasonic 68AC9008
RES, METAL FILM (THIN FILM), 150R, 0.063W, 0402; Resistance:150ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 150R, 0.063W, 0402; Resistance:150ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 150R, 0.063W, 0402; Resistance Panasonic - 68AC9009 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 150R, 0.063W, 0402; Resistance Panasonic
68AC9009
Res, Metal Film (Thin Film), 150R, 0.063W, 0402; Resistance Panasonic 68AC9009
RES, METAL FILM (THIN FILM), 150R, 0.063W, 0402; Resistance:150ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 150R, 0.063W, 0402; Resistance:150ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC9008
Product Name Res, Metal Film (Thin Film), 150R, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C204J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details