The Res, Metal Film (Thin Film), 14K7, 0.063W, 0402 is a high-quality resistor designed for audio applications, featuring low distortion and high accuracy. It has a resistance value of 14.7 kΩ with a tolerance of ±0.1%. The power rating is 0.063 W, suitable for use in circuits where space is limited, given its 0402 package size. This resistor complies with IEC 60115-8 and is RoHS, Pb, and Halogen free. It operates effectively within a temperature range of -55°C to +125°C, making it versatile for various environmental conditions. The low current noise and excellent linearity enhance its performance in audio amplifier circuits, smartphones, and portable audio devices.
RES, METAL FILM (THIN FILM), 14K7, 0.063W, 0402; Resistance:14.7kohm;
RES, METAL FILM (THIN FILM), 14K7, 0.063W, 0402; Resistance:14.7kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 68AC9007 |
| Product Name | Res, Metal Film (Thin Film), 14K7, 0.063W, 0402; Resistance Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | MetalFilm; Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 [1005 Metric] |
| Resistance Range | 14700 ohms |