Panasonic Res, Metal Film (Thin Film), 143R, 0.063W, 0402; Resistance Panasonic ERA-2HEB1430X

Description
RES, METAL FILM (THIN FILM), 143R, 0.063W, 0402; Resistance:143ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 143R, 0.063W, 0402; Resistance:143ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 143R, 0.063W, 0402; Resistance Panasonic - 68AC8996 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 143R, 0.063W, 0402; Resistance Panasonic
68AC8996
Res, Metal Film (Thin Film), 143R, 0.063W, 0402; Resistance Panasonic 68AC8996
RES, METAL FILM (THIN FILM), 143R, 0.063W, 0402; Resistance:143ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 143R, 0.063W, 0402; Resistance:143ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 143R, 0.063W, 0402; Resistance Panasonic - 68AC8997 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 143R, 0.063W, 0402; Resistance Panasonic
68AC8997
Res, Metal Film (Thin Film), 143R, 0.063W, 0402; Resistance Panasonic 68AC8997
RES, METAL FILM (THIN FILM), 143R, 0.063W, 0402; Resistance:143ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 143R, 0.063W, 0402; Resistance:143ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC8996
Product Name Res, Metal Film (Thin Film), 143R, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 143 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249326 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details