Panasonic Res, Metal Film (Thin Film), 1K37, 0.063W, 0402; Resistance Panasonic ERA-2HEB1371X

Description
RES, METAL FILM (THIN FILM), 1K37, 0.063W, 0402; Resistance:1.37kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 1K37, 0.063W, 0402; Resistance:1.37kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 1K37, 0.063W, 0402; Resistance Panasonic - 68AC8987 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 1K37, 0.063W, 0402; Resistance Panasonic
68AC8987
Res, Metal Film (Thin Film), 1K37, 0.063W, 0402; Resistance Panasonic 68AC8987
RES, METAL FILM (THIN FILM), 1K37, 0.063W, 0402; Resistance:1.37kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 1K37, 0.063W, 0402; Resistance:1.37kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 1K37, 0.063W, 0402; Resistance Panasonic - 68AC8986 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 1K37, 0.063W, 0402; Resistance Panasonic
68AC8986
Res, Metal Film (Thin Film), 1K37, 0.063W, 0402; Resistance Panasonic 68AC8986
RES, METAL FILM (THIN FILM), 1K37, 0.063W, 0402; Resistance:1.37kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 1K37, 0.063W, 0402; Resistance:1.37kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC8987
Product Name Res, Metal Film (Thin Film), 1K37, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1370 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722211 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers