Panasonic Res, Metal Film (Thin Film), 137R, 0.063W, 0402; Resistance Panasonic ERA-2HEB1370X

Description
RES, METAL FILM (THIN FILM), 137R, 0.063W, 0402; Resistance:137ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 137R, 0.063W, 0402; Resistance:137ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 137R, 0.063W, 0402; Resistance Panasonic - 68AC8984 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 137R, 0.063W, 0402; Resistance Panasonic
68AC8984
Res, Metal Film (Thin Film), 137R, 0.063W, 0402; Resistance Panasonic 68AC8984
RES, METAL FILM (THIN FILM), 137R, 0.063W, 0402; Resistance:137ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 137R, 0.063W, 0402; Resistance:137ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 137R, 0.063W, 0402; Resistance Panasonic - 68AC8985 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 137R, 0.063W, 0402; Resistance Panasonic
68AC8985
Res, Metal Film (Thin Film), 137R, 0.063W, 0402; Resistance Panasonic 68AC8985
RES, METAL FILM (THIN FILM), 137R, 0.063W, 0402; Resistance:137ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 137R, 0.063W, 0402; Resistance:137ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC8984
Product Name Res, Metal Film (Thin Film), 137R, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 137 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details