Panasonic Res, Metal Film (Thin Film), 13K3, 0.063W, 0402; Resistance Panasonic ERA-2HEB1332X

Description
RES, METAL FILM (THIN FILM), 13K3, 0.063W, 0402; Resistance:13.3kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 13K3, 0.063W, 0402; Resistance:13.3kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 13K3, 0.063W, 0402; Resistance Panasonic - 68AC8983 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 13K3, 0.063W, 0402; Resistance Panasonic
68AC8983
Res, Metal Film (Thin Film), 13K3, 0.063W, 0402; Resistance Panasonic 68AC8983
RES, METAL FILM (THIN FILM), 13K3, 0.063W, 0402; Resistance:13.3kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 13K3, 0.063W, 0402; Resistance:13.3kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 13K3, 0.063W, 0402; Resistance Panasonic - 68AC8982 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 13K3, 0.063W, 0402; Resistance Panasonic
68AC8982
Res, Metal Film (Thin Film), 13K3, 0.063W, 0402; Resistance Panasonic 68AC8982
RES, METAL FILM (THIN FILM), 13K3, 0.063W, 0402; Resistance:13.3kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 13K3, 0.063W, 0402; Resistance:13.3kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC8983
Product Name Res, Metal Film (Thin Film), 13K3, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 13300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1311268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R680JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers