Panasonic Res, Metal Film (Thin Film), 133R, 0.063W, 0402; Resistance Panasonic ERA-2HEB1330X

Description
RES, METAL FILM (THIN FILM), 133R, 0.063W, 0402; Resistance:133ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 133R, 0.063W, 0402; Resistance:133ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 133R, 0.063W, 0402; Resistance Panasonic - 68AC8979 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 133R, 0.063W, 0402; Resistance Panasonic
68AC8979
Res, Metal Film (Thin Film), 133R, 0.063W, 0402; Resistance Panasonic 68AC8979
RES, METAL FILM (THIN FILM), 133R, 0.063W, 0402; Resistance:133ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 133R, 0.063W, 0402; Resistance:133ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 133R, 0.063W, 0402; Resistance Panasonic - 68AC8978 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 133R, 0.063W, 0402; Resistance Panasonic
68AC8978
Res, Metal Film (Thin Film), 133R, 0.063W, 0402; Resistance Panasonic 68AC8978
RES, METAL FILM (THIN FILM), 133R, 0.063W, 0402; Resistance:133ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 133R, 0.063W, 0402; Resistance:133ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC8979
Product Name Res, Metal Film (Thin Film), 133R, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 133 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers