Panasonic Res, Metal Film (Thin Film), 1K27, 0.063W, 0402; Resistance Panasonic ERA-2HEB1271X

Description
RES, METAL FILM (THIN FILM), 1K27, 0.063W, 0402; Resistance:1.27kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 1K27, 0.063W, 0402; Resistance:1.27kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 1K27, 0.063W, 0402; Resistance Panasonic - 68AC8969 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 1K27, 0.063W, 0402; Resistance Panasonic
68AC8969
Res, Metal Film (Thin Film), 1K27, 0.063W, 0402; Resistance Panasonic 68AC8969
RES, METAL FILM (THIN FILM), 1K27, 0.063W, 0402; Resistance:1.27kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 1K27, 0.063W, 0402; Resistance:1.27kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 1K27, 0.063W, 0402; Resistance Panasonic - 68AC8968 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 1K27, 0.063W, 0402; Resistance Panasonic
68AC8968
Res, Metal Film (Thin Film), 1K27, 0.063W, 0402; Resistance Panasonic 68AC8968
RES, METAL FILM (THIN FILM), 1K27, 0.063W, 0402; Resistance:1.27kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 1K27, 0.063W, 0402; Resistance:1.27kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC8969
Product Name Res, Metal Film (Thin Film), 1K27, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1617590 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R365JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details