Panasonic Res, Metal Film (Thin Film), 127R, 0.063W, 0402; Resistance Panasonic ERA-2HEB1270X

Description
RES, METAL FILM (THIN FILM), 127R, 0.063W, 0402; Resistance:127ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 127R, 0.063W, 0402; Resistance:127ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 127R, 0.063W, 0402; Resistance Panasonic - 68AC8967 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 127R, 0.063W, 0402; Resistance Panasonic
68AC8967
Res, Metal Film (Thin Film), 127R, 0.063W, 0402; Resistance Panasonic 68AC8967
RES, METAL FILM (THIN FILM), 127R, 0.063W, 0402; Resistance:127ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 127R, 0.063W, 0402; Resistance:127ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 127R, 0.063W, 0402; Resistance Panasonic - 68AC8966 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 127R, 0.063W, 0402; Resistance Panasonic
68AC8966
Res, Metal Film (Thin Film), 127R, 0.063W, 0402; Resistance Panasonic 68AC8966
RES, METAL FILM (THIN FILM), 127R, 0.063W, 0402; Resistance:127ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 127R, 0.063W, 0402; Resistance:127ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC8967
Product Name Res, Metal Film (Thin Film), 127R, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 127 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756943 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details